Vacuum Fluorescent Display (VFD) 20 x 2 Character 9V ~ 35V Serial 116.00mm x 37.00mm x 29.48mm
| DigiKey | |
|---|---|
| Product Category | Vacuum Fluorescent Displays |
| Product Number | VK202-25-VPT-ND |
| Product Name | Vacuum Fluorescent (VFD) |
| Display Type | Alpha-Numeric |
| Features | Serial Interface Option |
| Number of Rows | 2 |
| Number of Characters | 20 |
| Character Width | 2 mm (0.0945 inch) |