LCD MODULE 160 DIG 40 X 4
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LK404-25-VPT-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Features / Applications | Serial Interface Option |
| Number of Lines | 4 |
| Characters per Line | 40 |
| Character Width | 2.78 mm (0.1094 inch) |