LCD MOD 80DIG 20X4 TRANS YLW/GRN
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LK204-25-USB-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Technology | Twisted Nematic |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |
| Number of Lines | 4 |