LCD MOD 40DIG 20X2 TRANS YLW/GRN
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LK202-25-V-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |
| Number of Lines | 2 |
| Characters per Line | 20 |