The Display Module part number 635-1017-ND is a 20x2 character LCD module designed for various applications requiring alphanumeric display capabilities. It features a white transmissive display, which enhances visibility in different lighting conditions. The module supports multiple communication protocols, including I²C and RS232, allowing for flexible integration into various systems. It is compatible with standard and USB models, providing options for different connection needs. The product is suitable for use in embedded systems, user interfaces, and other electronic projects where clear text display is essential.
LCD MOD 40DIG 20X2 TRANSMISV WHT
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 635-1017-ND |
| Product Name | Display Modules - LCD, OLED Character and Numeric |
| Display Type | Character Display |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |
| Number of Lines | 2 |
| Characters per Line | 20 |