The LK162B-7T display module is a character LCD designed for various applications requiring a 16x2 character display. It supports multiple communication protocols, including serial and USB, making it versatile for integration into different systems. The module features a standard power header and can be connected using I²C or RS232 protocols, allowing for flexible interfacing options. It is compatible with firmware revisions 7.3 or higher and is suitable for projects that require clear visual output in a compact format. The display is particularly useful for applications in embedded systems, user interfaces, and data monitoring.
LCD MOD 32DIG 16X2 TRANSMISV WHT
LCD Character Display Modules & Accessories 16x2 7key Grey Text Yel-Grn B/G USB
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 635-1117-ND | LK162B-7T-USB |
| Product Name | Display Modules - LCD, OLED Character and Numeric | LCD Character Display Modules & Accessories |
| Display Type | Character Display | |
| Backlight | Light Emitting Diode | |
| Features / Applications | Serial Interface Option | |
| Number of Lines | 2 | |
| Characters per Line | 16 |