The GTT70A-TPR-BLM-B0-H1
LCD TOUCH TFT 7.0" RS232/I2C
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | GTT70A-TPR-BLM-B0-H1-CS-V5-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | TFT |
| Backlight | Light Emitting Diode |