LCD GRAPHIC DISPL 122X32 WHT/BLU
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 635-1050-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |
| Viewing Area Width | 18 mm (0.7087 inch) |