LCD DISPLAY TFT 4.3" 480X272
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 635-EVE3-43A-BLM-TPR-F32-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | TFT |
| Backlight | Light Emitting Diode |