Matexcel Spinach Extract (Sodium Copper Chlorophyllin) NPGM-YF014

Description
Sodium copper chlorophyllin is also known as chlorophyll copper sodium salt. It is a metal porphyrin with very high stability. It is dark green powder, tinting strength, and bright color. In solution, it has a blue-green shade which is clear and transparent. It precipitates in presence of calcium ions. At pH below 6, sodium copper chlorophyllin precipitate in solution due to the molecules aggregation of planar spatial structure under acidic condition. Sodium copper chlorophyllin is extracted from spinach or silk worm. The color is extracted with acetone or ethanol solvent with addition of copper sulfate to solvent. The magnesium porphyrin ring atoms in chlorophyll are replaced with copper atoms in the chlorophyll structure. Source: Spinach/silkworm Storage: Store in a cool, dry and sealed place Application: Sodium copper chlorophyllin can be used in food industry, health products, cosmetic, medicine etc.
Datasheet
Description
Sodium copper chlorophyllin is also known as chlorophyll copper sodium salt. It is a metal porphyrin with very high stability. It is dark green powder, tinting strength, and bright color. In solution, it has a blue-green shade which is clear and transparent. It precipitates in presence of calcium ions. At pH below 6, sodium copper chlorophyllin precipitate in solution due to the molecules aggregation of planar spatial structure under acidic condition. Sodium copper chlorophyllin is extracted from spinach or silk worm. The color is extracted with acetone or ethanol solvent with addition of copper sulfate to solvent. The magnesium porphyrin ring atoms in chlorophyll are replaced with copper atoms in the chlorophyll structure. Source: Spinach/silkworm Storage: Store in a cool, dry and sealed place Application: Sodium copper chlorophyllin can be used in food industry, health products, cosmetic, medicine etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spinach Extract (Sodium Copper Chlorophyllin) - NPGM-YF014 - Matexcel
Shirley, NY, United States
Spinach Extract (Sodium Copper Chlorophyllin)
NPGM-YF014
Spinach Extract (Sodium Copper Chlorophyllin) NPGM-YF014
Sodium copper chlorophyllin is also known as chlorophyll copper sodium salt. It is a metal porphyrin with very high stability. It is dark green powder, tinting strength, and bright color. In solution, it has a blue-green shade which is clear and transparent. It precipitates in presence of calcium ions. At pH below 6, sodium copper chlorophyllin precipitate in solution due to the molecules aggregation of planar spatial structure under acidic condition. Sodium copper chlorophyllin is extracted from spinach or silk worm. The color is extracted with acetone or ethanol solvent with addition of copper sulfate to solvent. The magnesium porphyrin ring atoms in chlorophyll are replaced with copper atoms in the chlorophyll structure. Source: Spinach/silkworm Storage: Store in a cool, dry and sealed place Application: Sodium copper chlorophyllin can be used in food industry, health products, cosmetic, medicine etc.

Sodium copper chlorophyllin is also known as chlorophyll copper sodium salt. It is a metal porphyrin with very high stability. It is dark green powder, tinting strength, and bright color. In solution, it has a blue-green shade which is clear and transparent. It precipitates in presence of calcium ions. At pH below 6, sodium copper chlorophyllin precipitate in solution due to the molecules aggregation of planar spatial structure under acidic condition. Sodium copper chlorophyllin is extracted from spinach or silk worm. The color is extracted with acetone or ethanol solvent with addition of copper sulfate to solvent. The magnesium porphyrin ring atoms in chlorophyll are replaced with copper atoms in the chlorophyll structure.

Source: Spinach/silkworm

Storage: Store in a cool, dry and sealed place

Application: Sodium copper chlorophyllin can be used in food industry, health products, cosmetic, medicine etc.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Chemical Additives and Agents
Product Number NPGM-YF014
Product Name Spinach Extract (Sodium Copper Chlorophyllin)
Applications Cosmetics / Personal Care; Food / Beverage
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 1.09 - 238271 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Buffered Phthalate Solution - pH4 -  - Myron L Company
Specs
Function Buffer / Buffering Agent
Form & Features Liquids
View Details