Matexcel Selenium Enriched Yeast Extract Powder NES-SY015

Description
Selenium can prevent and inhibit tumors, has anti-aging, maintains the function of cardiovascular system, and can also prevent the occurrence of arteriosclerosis and coronary heart disease. Selenium-enriched yeast extract is natural, organic and soluble in water. The product is easy to absorb and has high bioavailability. It can be directly added to liquid or paste environment. Natural organic selenium has a higher absorption rate, is safe, non-toxic, and has no side effects. Storage: Store at room temperature Application: Selenium can directly act on viruses, inhibit the replication of viruses in the body, participate in cell repair, and prevent various viral diseases (such as hepatitis B, myocarditis, etc.). Selenium is also a cancer cell killer, which can reduce the side effects of radiotherapy and chemotherapy, reduce the toxicity of anticancer drugs to the kidney, bone marrow and intestines and stomach, and relieve the pain of patients. Selenium-enriched yeast extract has strong water solubility, can supplement organic selenium, neutralize and transform free radicals, and resist oxidation, thereby eliminating free radical damage to the human body and delaying aging. Product overview: Selenium content ≥2000mg/kg Protein content >40%
Datasheet
Description
Selenium can prevent and inhibit tumors, has anti-aging, maintains the function of cardiovascular system, and can also prevent the occurrence of arteriosclerosis and coronary heart disease. Selenium-enriched yeast extract is natural, organic and soluble in water. The product is easy to absorb and has high bioavailability. It can be directly added to liquid or paste environment. Natural organic selenium has a higher absorption rate, is safe, non-toxic, and has no side effects. Storage: Store at room temperature Application: Selenium can directly act on viruses, inhibit the replication of viruses in the body, participate in cell repair, and prevent various viral diseases (such as hepatitis B, myocarditis, etc.). Selenium is also a cancer cell killer, which can reduce the side effects of radiotherapy and chemotherapy, reduce the toxicity of anticancer drugs to the kidney, bone marrow and intestines and stomach, and relieve the pain of patients. Selenium-enriched yeast extract has strong water solubility, can supplement organic selenium, neutralize and transform free radicals, and resist oxidation, thereby eliminating free radical damage to the human body and delaying aging. Product overview: Selenium content ≥2000mg/kg Protein content >40%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selenium Enriched Yeast Extract Powder - NES-SY015 - Matexcel
Shirley, NY, United States
Selenium Enriched Yeast Extract Powder
NES-SY015
Selenium Enriched Yeast Extract Powder NES-SY015
Selenium can prevent and inhibit tumors, has anti-aging, maintains the function of cardiovascular system, and can also prevent the occurrence of arteriosclerosis and coronary heart disease. Selenium-enriched yeast extract is natural, organic and soluble in water. The product is easy to absorb and has high bioavailability. It can be directly added to liquid or paste environment. Natural organic selenium has a higher absorption rate, is safe, non-toxic, and has no side effects. Storage: Store at room temperature Application: Selenium can directly act on viruses, inhibit the replication of viruses in the body, participate in cell repair, and prevent various viral diseases (such as hepatitis B, myocarditis, etc.). Selenium is also a cancer cell killer, which can reduce the side effects of radiotherapy and chemotherapy, reduce the toxicity of anticancer drugs to the kidney, bone marrow and intestines and stomach, and relieve the pain of patients. Selenium-enriched yeast extract has strong water solubility, can supplement organic selenium, neutralize and transform free radicals, and resist oxidation, thereby eliminating free radical damage to the human body and delaying aging. Product overview: Selenium content ≥2000mg/kg Protein content >40%

Selenium can prevent and inhibit tumors, has anti-aging, maintains the function of cardiovascular system, and can also prevent the occurrence of arteriosclerosis and coronary heart disease. Selenium-enriched yeast extract is natural, organic and soluble in water. The product is easy to absorb and has high bioavailability. It can be directly added to liquid or paste environment. Natural organic selenium has a higher absorption rate, is safe, non-toxic, and has no side effects.

Storage: Store at room temperature

Application: Selenium can directly act on viruses, inhibit the replication of viruses in the body, participate in cell repair, and prevent various viral diseases (such as hepatitis B, myocarditis, etc.). Selenium is also a cancer cell killer, which can reduce the side effects of radiotherapy and chemotherapy, reduce the toxicity of anticancer drugs to the kidney, bone marrow and intestines and stomach, and relieve the pain of patients. Selenium-enriched yeast extract has strong water solubility, can supplement organic selenium, neutralize and transform free radicals, and resist oxidation, thereby eliminating free radical damage to the human body and delaying aging.

Product overview:

Selenium content ≥2000mg/kg
Protein content >40%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Chemical Additives and Agents
Product Number NES-SY015
Product Name Selenium Enriched Yeast Extract Powder
Applications Pharmaceuticals; Food / Beverage
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 40 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 271mV - 238228 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details
Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details