Matexcel Pitaya Fruit Powder (Purplish-red Color) NES-BL021

Description
Pitaya is a low-energy fruit rich in water-soluble dietary fiber, vitamin C, and iron. Pitaya contains plant-based albumin, which is rare in common fruits and vegetables. The juice of pitaya fruit is delicious and sweet. In addition to eating fresh, it can also be used for wine making, canning, jam, etc. The color can be extracted from food coloring. The raw dragon fruit powder is directly extracted from fresh dragon fruit without adding water, and is refined through advanced spray drying technology, which maintains the nutritional content and fragrance of fresh dragon fruit, dissolves instantly, is convenient to eat, and has high therapeutic value. Suitable for combination with a variety of organic foods, it is a green, healthy and nutritious food raw material with unique flavor Storage: Store at room temperature Application: Addition of food and health products Product overview: This product effectively maintains the nutritional content and pure flavor of dragon fruit. The purity of the original powder is over 90%, and the maltodextrin is 6%~8%. Pure fragrance, fine powder, natural color, good instant solubility, no layering.
Datasheet
Description
Pitaya is a low-energy fruit rich in water-soluble dietary fiber, vitamin C, and iron. Pitaya contains plant-based albumin, which is rare in common fruits and vegetables. The juice of pitaya fruit is delicious and sweet. In addition to eating fresh, it can also be used for wine making, canning, jam, etc. The color can be extracted from food coloring. The raw dragon fruit powder is directly extracted from fresh dragon fruit without adding water, and is refined through advanced spray drying technology, which maintains the nutritional content and fragrance of fresh dragon fruit, dissolves instantly, is convenient to eat, and has high therapeutic value. Suitable for combination with a variety of organic foods, it is a green, healthy and nutritious food raw material with unique flavor Storage: Store at room temperature Application: Addition of food and health products Product overview: This product effectively maintains the nutritional content and pure flavor of dragon fruit. The purity of the original powder is over 90%, and the maltodextrin is 6%~8%. Pure fragrance, fine powder, natural color, good instant solubility, no layering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitaya Fruit Powder (Purplish-red Color) - NES-BL021 - Matexcel
Shirley, NY, United States
Pitaya Fruit Powder (Purplish-red Color)
NES-BL021
Pitaya Fruit Powder (Purplish-red Color) NES-BL021
Pitaya is a low-energy fruit rich in water-soluble dietary fiber, vitamin C, and iron. Pitaya contains plant-based albumin, which is rare in common fruits and vegetables. The juice of pitaya fruit is delicious and sweet. In addition to eating fresh, it can also be used for wine making, canning, jam, etc. The color can be extracted from food coloring. The raw dragon fruit powder is directly extracted from fresh dragon fruit without adding water, and is refined through advanced spray drying technology, which maintains the nutritional content and fragrance of fresh dragon fruit, dissolves instantly, is convenient to eat, and has high therapeutic value. Suitable for combination with a variety of organic foods, it is a green, healthy and nutritious food raw material with unique flavor Storage: Store at room temperature Application: Addition of food and health products Product overview: This product effectively maintains the nutritional content and pure flavor of dragon fruit. The purity of the original powder is over 90%, and the maltodextrin is 6%~8%. Pure fragrance, fine powder, natural color, good instant solubility, no layering.

Pitaya is a low-energy fruit rich in water-soluble dietary fiber, vitamin C, and iron. Pitaya contains plant-based albumin, which is rare in common fruits and vegetables. The juice of pitaya fruit is delicious and sweet. In addition to eating fresh, it can also be used for wine making, canning, jam, etc. The color can be extracted from food coloring. The raw dragon fruit powder is directly extracted from fresh dragon fruit without adding water, and is refined through advanced spray drying technology, which maintains the nutritional content and fragrance of fresh dragon fruit, dissolves instantly, is convenient to eat, and has high therapeutic value. Suitable for combination with a variety of organic foods, it is a green, healthy and nutritious food raw material with unique flavor

Storage: Store at room temperature

Application: Addition of food and health products

Product overview: This product effectively maintains the nutritional content and pure flavor of dragon fruit. The purity of the original powder is over 90%, and the maltodextrin is 6%~8%. Pure fragrance, fine powder, natural color, good instant solubility, no layering.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Chemical Additives and Agents
Product Number NES-BL021
Product Name Pitaya Fruit Powder (Purplish-red Color)
Applications Food / Beverage
Unlock Full Specs
to access all available technical data