Matexcel Microencapsulated safflower oil Powder, 50% NEFA-0018

Description
Microencapsulation can effectively protect the oil, reduce the oxidative rancidity during the storage process, and greatly provide the convenience of the oil. Powdered oils have been used as seasonings in the production of biscuits and breads, as well as ingredients for instant desserts, ice cream and seasoning powders. For highly unsaturated fatty acids, microencapsulation can effectively reduce the possibility of oxidative deterioration. At the same time, for fishy or odorous oils, microencapsulation can also mask odors. Storage: Store at room temperature Application: Solid drinks, health products Product overview: Safflower oil is rich in oleic and linoleic acids
Datasheet
Description
Microencapsulation can effectively protect the oil, reduce the oxidative rancidity during the storage process, and greatly provide the convenience of the oil. Powdered oils have been used as seasonings in the production of biscuits and breads, as well as ingredients for instant desserts, ice cream and seasoning powders. For highly unsaturated fatty acids, microencapsulation can effectively reduce the possibility of oxidative deterioration. At the same time, for fishy or odorous oils, microencapsulation can also mask odors. Storage: Store at room temperature Application: Solid drinks, health products Product overview: Safflower oil is rich in oleic and linoleic acids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microencapsulated safflower oil Powder, 50% - NEFA-0018 - Matexcel
Shirley, NY, United States
Microencapsulated safflower oil Powder, 50%
NEFA-0018
Microencapsulated safflower oil Powder, 50% NEFA-0018
Microencapsulation can effectively protect the oil, reduce the oxidative rancidity during the storage process, and greatly provide the convenience of the oil. Powdered oils have been used as seasonings in the production of biscuits and breads, as well as ingredients for instant desserts, ice cream and seasoning powders. For highly unsaturated fatty acids, microencapsulation can effectively reduce the possibility of oxidative deterioration. At the same time, for fishy or odorous oils, microencapsulation can also mask odors. Storage: Store at room temperature Application: Solid drinks, health products Product overview: Safflower oil is rich in oleic and linoleic acids

Microencapsulation can effectively protect the oil, reduce the oxidative rancidity during the storage process, and greatly provide the convenience of the oil. Powdered oils have been used as seasonings in the production of biscuits and breads, as well as ingredients for instant desserts, ice cream and seasoning powders. For highly unsaturated fatty acids, microencapsulation can effectively reduce the possibility of oxidative deterioration. At the same time, for fishy or odorous oils, microencapsulation can also mask odors.

Storage: Store at room temperature

Application: Solid drinks, health products

Product overview: Safflower oil is rich in oleic and linoleic acids

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Chemical Additives and Agents
Product Number NEFA-0018
Product Name Microencapsulated safflower oil Powder, 50%
Applications Food / Beverage
Unlock Full Specs
to access all available technical data

Similar Products

Buffered Phthalate Solution - pH4 -  - Myron L Company
Specs
Function Buffer / Buffering Agent
Form & Features Liquids
View Details
Light-Curable Materials, Activators, 501-E-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Descalers - 7596589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Redox Buffer 271mV - 238228 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of Redox Sensors
Form & Features Liquids
View Details