This product is labeled by biotin molecule. Biotinylation is rapid, specific and is unlikely to disturb the natural function of the molecule due to the small size of biotin (MW = 244.31 g/mol). Biotin binds to streptavidin and avidin with an extremely high affinity, fast on-rate, and high specificity, and these interactions are exploited in many areas of biotechnology to isolate biotinylated molecules of interest.
Storage: Store at 4℃
Purity: >95%
Product overview: Matexcel offers a number of labeled biomolecules for biomedical research use.These bioconjugates have been used widely in in-vitro and in-vivo imaging, assay development, diagnostics and drug delivery.
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-L034 |
| Product Name | Biotin & TRITC-labeled Heparin, 27 kDa |