Hydrophobic nanocellulose functional additives are based on nanocellulose materials prepared from corncob cellulose, and are modified by siloxane groups with high chemical reactivity on the silane coupling agent. A hydrophobic three-dimensional structure in the form of a hydrophobic Si-O-C is formed to achieve a superhydrophobic effect like a lotus leaf.
Storage: Store at room temperature
Application: Supermarket paper bags, tote bags, waterproof and moisture-proof packaging, etc.
Product overview:
Fiber diameter: ≤60nm
Aspect ratio: ≥200
Concentration: 4%-4.5%
ph value: 6-7
The hydrophobic angle can be greater than 140°, and the rolling angle is less than 10°
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-4005 |
| Product Name | Hydrophobic Nanocellulose |