Lignin-containing nanocellulose is prepared by high-strength mechanical exfoliation using plant fibers that have not been de-lignined as raw materials. The existence of lignin improves the hydrophobicity of nanocellulose and endows it with anti-ultraviolet function, which has broad application prospects in the field of composite material reinforcement and anti-ultraviolet materials. Because lignin contains aromatic groups, it can provide its water-washing resistance when applied to water-based coatings. In paper-based materials, especially secondary pulp, can significantly improve its performance.
Storage: Store at room temperature
Application:
1, Research
2, Paper making and coatings
3, Concrete, composite materials, daily chemicals, degradable, packaging, biomedicine, military industry, petroleum
Product overview:
Fiber diameter: ≤100nm
Aspect ratio: ≥300
Solid content: 3.5%-4%
Lignin content: 10%-20%
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-4001 |
| Product Name | Unmodified nanocellulose (with lignin) |