Storage: Store at 4 centigrade
Application: anti-adhesion,additi
ves for cryopreservation of cells/tissues, sealants, drug delivery, 3D printing, 3D cell culture, hydrogels, extracellular matrix scaffolds, internal wound healing.
Reconstitution: It can be reconstituted in ddH12O or suitable buffer.
Product overview:
Dry Matter Content: ≥85%, Water Content:<15% Cl-,+ Ca2+ Content: <0.5% Protein Impurities: 0.3-0.5% Endotoxin Level: <20EU/g Heavy Metal: <20ppm Microorganism: Moulds & Yeast (<100CFU/g); E.coli& Salmonella (Negative)
Viscosity: 300mpa.s-600mpa.s
Storage: Store at 4 centigrade
Application: anti-adhesion,additives for cryopreservation of cells/tissues, sealants, drug delivery, 3D printing, 3D cell culture, hydrogels, extracellular matrix scaffolds, internal wound healing.
Reconstitution: It can be reconstituted in ddH12O or suitable buffer.
Product overview:
Dry Matter Content: ≥85%, Water Content:<15%
Cl-,+ Ca2+ Content: <0.5%
Protein Impurities: 0.3-0.5%
Endotoxin Level: <20EU/g
Heavy Metal: <20ppm
Microorganism: Moulds & Yeast (<100CFU/g); E.coli& Salmonella (Negative)
Viscosity: 300mpa.s-600mpa.s