Source: Cockscomb
Storage: Store at room temperature
Application:
Ordinary food materials:drink,jell
Cosmetic additive
Purity: >92%
Product overview: This product is extracted from cockscomb.
pH: 6.0-8.0
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-231 |
| Product Name | Native Cockscomb Sodium Hyaluronate |