Source: Tremella fuciformis
Storage: Store at room temperature
Application: Native Tremella fuciformis Hyaluronic Acid can significantly enhance the hydratability of the skin cell, increase the moisture content of skin, can form a layer of moisturizing protective film to reduce the moisture loss on the surface of the skin, with dual effect of water retention and water holding.
Purity: >90%
Product overview: This product is derived from plant. It is a kind of water soluble polymer, the average molecular weight is over one million Da., and the molecular structure backbone is Mannan made up by alpha (1-3) - glycosidic bond composition, and the branched chain by glucuronic acid, xylose and fucose etc., the active part is common structural part of alpha (1-3) - mannan.
pH: 5.5-8.0
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-230 |
| Product Name | Native Tremella fuciformis Hyaluronic Acid, cosmetic grade >1000kDa |