Source: Synthesis
Storage: Store at room temperature in dark
Application: The product is used for studying the permeability of polycationic polymers relative to neutral polymers in organs, tissues and cells.
Stability: 6 years
Product overview: The product possesses a polycationic character. It has an excitation maximum at 493 nm and emission maximum at 523 nm in pH 9.
Solubility: Water
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-227 |
| Product Name | FITC-labeled Diethylaminoethanol-polysucrose |