Source: Synthesis
Storage: Store at room temperature
Application: It is mainly used for studying permeability and microcirculation. It can also be used as a molecular size marker, for studies of drug delivery and more.
Stability: 6 years
Product overview: Dextran is a complex branched glucan (polysaccharide derived from the condensation of glucose). FITC-labeled Dextran has an excitation maximum of 493 nm and an emission maximum of 518 nm. Maximal intensity is observed at pH >8.
Solubility: Water
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-226 |
| Product Name | FITC-labeled Dextran |