Source: Synthesis
Storage: Store at room temperature
Application: FITC-labeled Inulin has primarily been used for studying glomerular filtration rate(GFR) in experimental animals but has also been applied to investigate factors affecting permeability of other tissues.
Purity: >98%
Stability: 6 years
Product overview: Inulins are a group of naturally occurring polysaccharides produced by many types of plants, industrially most often extracted from chicory. The inulins belong to a class of dietary fibers known as fructans. Inulin is used by some plants as a means of storing energy and is typically found in roots or rhizomes. Most plants that synthesize and store inulin do not store other forms of carbohydrate such as starch.FITC-labeled Inulin has an excitation maximum at 490 nm and the emission maximum at 520 nm.
Solubility: Water
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-223 |
| Product Name | FITC-labeled Inulin |