Source: Synthesis
Storage: Store at room temperature
Application: It is mainly used in molecular imaging. FITC-labeled Lysine-dextran can be used as versatile tools for bioconjugation and fixation in living systems.
Purity: >98%
Stability: 6 years
Product overview: Lysine Dextrans are synthesised from dextran derived from Leuconostoc mesenteroides labelled with Lysine. Lysine dextran is then functionalized with FITC under mild conditions to form FITC Lysine Dextran. The degree of substitution of Lysine(DS) is between 0.005-0.03 (mol Lysine/mol Glucose) and the degree of substitution of FITC(DS) is 0.001-0.01 (mol FITC/mol Glucose). Fluorescein/FITC has an excitation maximum at 493 nm and an emission maximum at 520 nm.
Solubility: Water
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-222 |
| Product Name | FITC-labeled Lysine-dextran |