Source: Synthesis
Storage: Store at room temperature
Application: Research related to permeability and microcirculation such as glomerular filtration.
Purity: >98%
Stability: 6 years
Product overview: Polysucrose displays excellent biocompatibility which is more sensitive to acid than dextran so that care must be taken when working at acid pH. FITC-labeled polysucrose has an excitation maximum of 493 and an emission maximum at 523 nm at pH 9.
Solubility: Water
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-221 |
| Product Name | FITC-labeled Polysucrose |