Degree of substitution (D.S):0.65-7
Loss on drying(≤%):10
Purity(%) ≥90.0
Application: CMC Used in the textile industry, printing paste material can be used as fabric finishing agents and finishing industry. CMC as fabric finishing agent instead of the starch slurry, reducing the fabric sizing and desizing Pollution of the environment, to form a thin film on the fabric fibers
pH: 6.0-8.5
(inherent) viscosity: 800-1200 (2% Water solvent25℃,mPa.s)
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-212 |
| Product Name | Carboxy Methyl Cellulose, Textile |