Degree of substitution (D.S):0.8
Chloride(NaCl-%): ≤5
Loss on drying(≤%):10
Salt stick ratio(%) ≤90-95
Heavy metal(%) ( Pb)=0.003
Iron(%) ≤:0.03
Arsenic(%)≤:0.0005
Fineness (sieve residue)≤10% 250μM
Application: Paper coloring process, the CMC help control the paste fluidity. Improve the paper between the internal fiber viscous state, to improve the paper folding.
pH: 6.0-8.5
(inherent) viscosity: 5-10 (2% Water solvent 25℃, mPa.s)
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-209 |
| Product Name | Carboxy Methyl Cellulose, Tobacco papermaking |