Degree of substitution (D.S):0.92-1.00
Chloride(NaCl-%): ≤3
Loss on drying(≤%):7
Salt stick ratio(%) ≤90-95
Heavy metal(%) ( Pb)=0.002
Iron(%) ≤:0.02
Arsenic(%)≤:0.0005
Total number of colonies≤/g:100
Application: The fine, smooth paste, forming a good; paste, regardless of the water, not shelling, good water retention properties; salt tolerance, with better rheological properties and thixotropy.
pH: 6.0-8.5
(inherent) viscosity: 950-1200(2% Water solvent 25℃, mPa.s)
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-208 |
| Product Name | Carboxy Methyl Cellulose, Toothpaste medicine |