Loss on drying Max. 13%
pH (of 1% solution) 5.0-9.5
Particle size 95% through 80 mesh
Shelflife 2 years after production date under the specific storage condition
Application: Because of the shear thinning effect and excellent rheological properties of Welan gum, it is mainly used in all aspects of industry and agriculture as a thickening agent, suspending agent, emulsifier, stabilizer, lubricants, and adhesives . It also has a wide application prospect in food, concrete, oil, ink and other industries.
Stability: 2 years after production date under the specific storage condition
pH: 5.0-9.5
(inherent) viscosity: ≥1500mPa.s
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-204 |
| Product Name | Welan Gum |