Particle Size 120-200 MESH
VISCOSITY:1%AQUEOUS
SOLUTION AT, 35°C, 1 HOUR
≥36000 MPAS
GLUCOMANNAN CONTENT ≥80% MIN
Loss on Drying ≤10.0
PH OF 1% SOLUTION IN WATER 7
NSOLUBLES ≤6%
CAS:37220-17-0
Application:
Konjac contains more than ten kinds of amino acid required by human body, microelement and unsaturated fatty acid, it is effective in tumor resisting, blood pressure descending, blood sugar descending and weight-losing. 1)Appetite Suppressant
2)Lowers Cholesterol
3)Sugar Metabolism
4)Constipation
5)Cancer Prevention.
Purity: ≥80% MIN
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-198 |
| Product Name | Konjac Gum |