Loss on drying(%) ≤15.0
Lead(mg/kg) ≤2.0
Particle size(%) 80 Mesh ≥98
Suspension Test Pass
Ash(%) ≤15
PH(0.5% Solution) 5.0—7.0
Bacterium account(CFU/g) ≤10000
Coliforms(MPN/100g) ≤30
Yeast and mould(CFU/g) ≤400
Salmonella 0/25g
Application: HAP Type Gellan gum is a kind of high acyl gellan gum. It is manufactured by fermentation from a carbohydrate source(glucose). High Acyl Gellan gum is in natural organization without deacylation.The organization of Gellan Gum HAP is a premium quality refined tan / white powder. Gellan Gum HAP is specialized high acyl Gellan Gum for applicatin in acid or netural plant protein based beverage.
Usage:
1.Dispersion:Gellan Gum HAP can be dispersible readily into plant protein beverage systems using regular mixing devices.The product can be activated by heating treatment such as UHT, HTST, pasteurization and retort procession.
2. Dissolution:Gellan Gum HAP is improved by heating treatment (time, temperature),shear stress (stirrer, homogenizer). A complete dissolution can be easily obtained at around 85℃-90℃ for 20-30minutes.
Purity: >85.0%
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-195 |
| Product Name | Gellan Gum HAP |