Assay min. 90%
Heavy metals max. 0.001%
Storage: Store at -20 centigrade.
Application: Hyaluronic acid (HA) is an anionic linerar glycosaminoglycan composed of monomers of glurcuronic acid and N-acetylglucosamine.
CAS Number: 9067-32-7
molecular weight g/mol: 8-15 kDa
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-174 |
| Product Name | Hyaluronic Acid Sodium Salt, 8-15 kDa |