High-performance cyanoethyl cellulose is prepared by a novel process. Soluble in organic solvents such as acetone, dimethyl sulfoxide, dimethylacetamide, acrylonitrile and N,N-dimethylformamid
e. High-performance cyanoethyl cellulose is a high-performance optoelectronic functional polymer material, which exhibits excellent behavior under the action of an applied voltage or electric field and has good physical properties (dielectric properties, luminescence properties, electrical conductivity and breakdown resistance, static electricity performance, etc.). High-performance cyanoethyl cellulose and its modified products can be used in nonlinear optical materials, high-energy storage capacitors, various electronic components, high-dielectric paint films, high-dielectric film capacitors, passive capacitors, stealth and Absorbers, polymer liquid crystal display and electroluminescence and many other fields.
Storage: Store at Room temperature
Application: Nonlinear optical materials, high dielectric capacitor materials, stealth absorbing materials, etc.
Purity: >99.5%
Product overview: This product is a kind of cellulose polymer whose cellulose hydroxyl group is cyanoethyl etherified. With different degrees of cyanoethyl etherification, products with different properties can be obtained with excellent dielectric properties.
Size:
Average Diameter: 20μm Average Length: 300μm D.S.: 2.55-2.8
High-performance cyanoethyl cellulose is prepared by a novel process. Soluble in organic solvents such as acetone, dimethyl sulfoxide, dimethylacetamide, acrylonitrile and N,N-dimethylformamide. High-performance cyanoethyl cellulose is a high-performance optoelectronic functional polymer material, which exhibits excellent behavior under the action of an applied voltage or electric field and has good physical properties (dielectric properties, luminescence properties, electrical conductivity and breakdown resistance, static electricity performance, etc.). High-performance cyanoethyl cellulose and its modified products can be used in nonlinear optical materials, high-energy storage capacitors, various electronic components, high-dielectric paint films, high-dielectric film capacitors, passive capacitors, stealth and Absorbers, polymer liquid crystal display and electroluminescence and many other fields.
Storage: Store at Room temperature
Application: Nonlinear optical materials, high dielectric capacitor materials, stealth absorbing materials, etc.
Purity: >99.5%
Product overview: This product is a kind of cellulose polymer whose cellulose hydroxyl group is cyanoethyl etherified. With different degrees of cyanoethyl etherification, products with different properties can be obtained with excellent dielectric properties.
Size:
Average Diameter: 20μm
Average Length: 300μm
D.S.: 2.55-2.8