High-purity cellulose fiber powder is a safe, healthy and environmentally friendly additive prepared by a special process. It is made of natural cellulose through deep purification and purification by physical and chemical methods, and is non-toxic and harmless. Used as thickener, fiber reinforcement, as adsorption, absorbent, diluent and as carrier and filler.
Storage: Store at Room temperature
Application: Thickeners, fiber reinforcements, as adsorbents, absorbents, diluents as well as carriers and fillers
Purity: >99.5%
Size:
Average Diameter: 20μm
Average Length: 300μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-1517 |
| Product Name | Ultra Pure Cellulose Powder |