Gelatin-methacryloyl (GelMA) is a semi-synthetic hydrogel which consists of gelatin derivatized with methacrylamide and methacrylate groups. These hydrogels provide cells with an optimal biological environment (e.g., RGD motifs for adhesion) and can be quickly photo-crosslinked, which provides shape fidelity and stability at physiological temperature. GelMA has good biocompatibility and has broad application prospects in the fields of in vivo and in vitro imaging, tracing, material degradation, biosensing and 3D printing technology.
Storage:
Room temperature for 3 Months 4˚C for 12 Months -18˚C for 18 Months
Application: Cell culture, 3D bioprinting, tissue engineering, etc.
Product overview:
This product contains 1 vial GelMA(1g) and 1 vial LAP(0.05g). Substitution, Type I: 30% Substitution, Type II: 60% Substitution, Type III: 90%
Gelatin-methacryloyl (GelMA) is a semi-synthetic hydrogel which consists of gelatin derivatized with methacrylamide and methacrylate groups. These hydrogels provide cells with an optimal biological environment (e.g., RGD motifs for adhesion) and can be quickly photo-crosslinked, which provides shape fidelity and stability at physiological temperature.
GelMA has good biocompatibility and has broad application prospects in the fields of in vivo and in vitro imaging, tracing, material degradation, biosensing and 3D printing technology.
Storage:
Room temperature for 3 Months
4˚C for 12 Months
-18˚C for 18 Months
Application: Cell culture, 3D bioprinting, tissue engineering, etc.
Product overview:
This product contains 1 vial GelMA(1g) and 1 vial LAP(0.05g).
Substitution, Type I: 30%
Substitution, Type II: 60%
Substitution, Type III: 90%