Carrageenan oligosaccharide is a series of oligosaccharides with different relative molecular weight and composition obtained by degrading carrageenan by biological enzyme degradation technology. Carrageenan oligosaccharide has a backbone structure formed by alternately connecting 1,3-β-D-galactose and 1,4-α-D-galactose.
Source: Seaweed
Storage: Store at room temperature
Application:
1. Immunomodulatory and antitumor activity
2. Anti-radiation function
3. Antibacterial and antiviral activity
4. Antioxidant activity
5. Anticoagulant effect
Purity: >90%
Product overview: Carrageenan oligosaccharides are mainly obtained from the degradation of carrageenan. Compared with carrageenan, carrageenan oligosaccharides have smaller molecular weight, better solubility, improved stability and safety. Exposure, its original activity is improved, and even new activity is generated.
Size: 100Mesh
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-1103 |
| Product Name | Carrageenan Oligosaccharide |