Matexcel Water-soluble chitosan NAT-0928

Description
Product overview: DAC (%): ≥90% Viscosity: 10-50 mpa.s Moisture: ≤10.0% pH: 3-6 Viscosity: 10-50 mpa.s Size: ≥80 mesh
Datasheet
Description
Product overview: DAC (%): ≥90% Viscosity: 10-50 mpa.s Moisture: ≤10.0% pH: 3-6 Viscosity: 10-50 mpa.s Size: ≥80 mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-soluble chitosan - NAT-0928 - Matexcel
Shirley, NY, United States
Water-soluble chitosan
NAT-0928
Water-soluble chitosan NAT-0928
Product overview: DAC (%): ≥90% Viscosity: 10-50 mpa.s Moisture: ≤10.0% pH: 3-6 Viscosity: 10-50 mpa.s Size: ≥80 mesh

Product overview:

DAC (%): ≥90%
Viscosity: 10-50 mpa.s
Moisture: ≤10.0%

pH: 3-6

Viscosity: 10-50 mpa.s

Size: ≥80 mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Biological Materials
Product Number NAT-0928
Product Name Water-soluble chitosan
Unlock Full Specs
to access all available technical data

Similar Products