Source: Mushroom
Storage: Store at room temperature
Application: Food and beverage additive, cosmetic additive, pharmaceutical raw materials
Purity: >98%
Product overview: This non-animal chitosan oligosaccharide is extract from mushroom.
Solubility: Water
Particle Size: <150>
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0912 |
| Product Name | Mushroom Chitosan oligosaccharide |