Dendritic Polyamidoamine (PAMAM) is attractive to the scientific world and industrial circles. The novelty of PAMAM material includes highly branched molecular structure, a large number of surface functional groups, void space in molecules, monodisperse molecular weight distribution and nanoscale dimensions. The structural characteristics of PAMAM lead to unique properties such as excellent solubility and dispersion properties, low melt viscosity and solution viscosity, difficult to crystallize and easy to form film, showing unparalleled nano features.
Storage: Store at room temperature
Application: Biomedical (diagnostic kit); nano materials
Purity: >98%
Product overview:
1,Surface Groups:-NH2,-OH,-COO
2,Generation:G1.0~G8
3,Theoretical Mw:100~1,000,000;
4,Appearance:Viscous
CAS Number: 9012-76-4
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0089 |
| Product Name | Dendritic Polyamidoamine |