Glycol chitosan derivatives have been successfully applied to deliver antimicrobial agents and anticancer drugs such as chemodrugs, genes, and photosensitizers (PSs), either by physical encapsulation or chemical conjugation. Glycol chitosan can be directly linked with hydrophobic drugs to generate amphiphilic compounds that can also form nanoparticles (NPs) for cell imaging and drug delivery.
Storage: Store at room temperature
CAS Number: 123938-86-3
Size: 500mg; 1g; 5g
Solubility: Soluble in water and DMSO
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0081 |
| Product Name | Glycol Chitosan |