When the silk fiber is solubilized into an aqueous fibroin solution, it can be used as a basic material for preparing different silk fibroin materials such as gels, bio-scaffolds, nano/microspheres, membranes, as well as porous scaffolds for tissue engineering studies. It can also be used as an additive of protein in cell culture medium.
Source: Degummed Bombyx mori silkworm
Storage: 4℃
Application: This product is manufactured in a manner to maximally preserve the molecular weight and structure of natural regenerated silk fibroin (α-helix or random coil structure).
Concentration: 6%-8% ( w/v ), depending on the needs
Stability: 14 days
molecular weight g/mol: ≥200,000 Da
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0063 |
| Product Name | Silk Fibroin Solution |