Source: Human
Storage: Stable for at least three months from date of shipment when stored at -20°C
Quality:
• Filtered (0.2 µm membrane), tested, and found negative for bacteria, fungi, and mycoplasma
• Purity: 95% by SDS-PAGE
• < 0.5 endotoxin units/microgram
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0056 |
| Product Name | Human Osteopontin |