Source: Mouse
Storage: Stable for at least three months at -20°C
Application: This is entactic free and is used as a thin coating on tissue-culture surfaces or as a soluble additive to culture medium. Laminin is a major component of basement membranes. It has numerous biological activities including promotion of cell adhesion, migration, chemotaxis, growth, and differentiation, including neurite outgrowth. Recommended concentration - 1-10 µg/cm² of growth surface depending on cell type
Concentration: 0.6-2 mg/mL
Quality:
• Purity > 95% by SDS-PAGE
• Tested for ability to initiate neurite outgrowth of NG-108 human neuroblastoma cells
• Found negative for bacteria, fungi, and mycoplasma
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0055 |
| Product Name | Mouse Laminin, Ultrapure |