Source: Mouse
Storage: Store at -20°C. Avoid multiple freeze-thaws. Do not store in frost-free freezer. KEEP FROZEN.
Application: This product is suitable for culture of polarized cells, such as epithelial cells. Promotions differentiation of many cell types, including hepatocytes, neurons, beta-islets, mammary epithelial, endothelial and sosmth muscle cells.
Concentration: 8-12 mg/ml
Quality:
• Mouse colonies are routinely screened for pathogens via Mouse Antibody Production (MAP) testing
• Extensive PCR testing is performed to screen for a number of pathogens, including LDEV, to ensure strict control of raw materials used during the manufacturing process
• Tested and found negative for bacteria, fungi, and mycoplasma
• Protein concentrations are determined by Lowry method
• Endotoxin units are measured by Limulus Amoebocyte Lysate assay
• Stability is tested for a period of 14 days at 37°C
• Biological activity is determined for each lot using a neurite outgrowth assay. Chick dorsal root ganglia are plated on a 1.0mm layer of matrix and must generate positive neurite outgrowth response after 48 hours without addition of nerve growth factor
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0047 |
| Product Name | Standard ECM Gel, LDEV-free |