Matexcel Research grade chitosan, 30-100mpa.s NAT-0034

Description
Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosami ne (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin. Source: Crab shell Storage: Store at room temperature Product overview: Low viscosity at 1% in 1% acetic acid, 20°C. DAC: >90% CAS Number: 9012-76-4 Size: 100g; 500g Solubility: ≥ 99% in acetic acid
Datasheet
Description
Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosami ne (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin. Source: Crab shell Storage: Store at room temperature Product overview: Low viscosity at 1% in 1% acetic acid, 20°C. DAC: >90% CAS Number: 9012-76-4 Size: 100g; 500g Solubility: ≥ 99% in acetic acid
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Research grade chitosan, 30-100mpa.s - NAT-0034 - Matexcel
Shirley, NY, United States
Research grade chitosan, 30-100mpa.s
NAT-0034
Research grade chitosan, 30-100mpa.s NAT-0034
Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosami ne (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin. Source: Crab shell Storage: Store at room temperature Product overview: Low viscosity at 1% in 1% acetic acid, 20°C. DAC: >90% CAS Number: 9012-76-4 Size: 100g; 500g Solubility: ≥ 99% in acetic acid

Chitosan is a linear polysaccharide composed of randomly distributed β-(1→4)-linked D-glucosamine (deacetylated unit) and N-acetyl-D-glucosamine (acetylated unit). Chitosan has a number of commercial and possible biomedical uses. It can be used in agriculture as a seed treatment and biopesticide, helping plants to fight off fungal infections. In winemaking, it can be used as a fining agent, also helping to prevent spoilage. In industry, it can be used in a self-healing polyurethane paint coating. In medicine, it is useful in bandages to reduce bleeding and as an antibacterial agent; it can also be used to help deliver drugs through the skin.

Source: Crab shell

Storage: Store at room temperature

Product overview:

Low viscosity at 1% in 1% acetic acid, 20°C.
DAC: >90%

CAS Number: 9012-76-4

Size: 100g; 500g

Solubility: ≥ 99% in acetic acid

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Biological Materials
Product Number NAT-0034
Product Name Research grade chitosan, 30-100mpa.s
Unlock Full Specs
to access all available technical data

Similar Products