Source: Bovine
Storage: Stable for a minimum of 3 months from date of shipment when stored at -20°C.
Application: This Collagen has been used to culture a variety of cell types to promote adhesion, growth, and/or differentiation
Concentration: ~3mg/ml
Quality:
• Bovine Collagen Type II is a membrane filtered (0.2 μm) preparation.
• >95% by SDS-PAGE
• Found negative for bacteria and fungi.
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0024 |
| Product Name | Bovine Collagen II |