Source: Rat
Storage: Stable for at least three months at 2 to 8°C. Do not freeze.
Application: Rat tail Collagen I is used either as a thin layer on tissue-culture surfaces to enhance cell attachment and proliferation, or as a gel to promote expression of cell-specific morphology and function. Effective as a gel or thin coating at a recommended concentration of 5-10 µg/cm² of growth surface depending on cell type.
Concentration: 3-4 mg/ml
Quality:
• Purity: 90% by SDS-PAGE
• Promote attachment and spreading of HT-1080 human fibrosarcoma cells
• Forms firm gel up to a dilution of 1:10; further dilution will decrease rigidity of gel
• Negative for bacteria, fungi, and mycoplasma
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0020 |
| Product Name | Rat Tail Collagen I |