Source: Bovine
Storage: 2-8°C
Application: Suitable for Biomedical research. Forms a gel at pH 7 and is ideal for 3D biomaterial scaffolds for cell culture, engineering tissue, and drug delivery.
Components: Highly purified bovine corium pepsin solubilized Collagen, atelo Collagen, in 0.01 N HCl, pH 2. Predominantly Type I Collagen with approximately 5% Type III at 6 mg/mL.
Purity: ≥95% (SDS-PAGE)
impurities: BSE-Free.
Concentration: 6 mg/mL
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0018 |
| Product Name | Bovine Collagen Solution |