Collagen IV, derived from human fibroblasts and epithelial cells in a co-culture system, creates an in vitro ECM (extracellular matrix) and serves as an excellent biological scaffold for three dimensional cell culture.Collagen IV is a heterotrimeric molecules containing two α1-like and one α2-like chain. It is considered essential for completion of embryogenesis and is necessary for proper tissue organization and structural integrity. It is used in vitro as a substrate to enhance adherence and proliferation of many cell types. Produced by human fibroblasts and epithelial cells, Collagen IV is then purified biochemically and provided as a sterile solution at a concentration of 0.3mg/ml in 25% acetic acid.
Source: human cell culture
Storage: 20°C
Concentration: 0.3 mg/mL
Stability: suitable for cell culture
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0015 |
| Product Name | Collagen Type IV from human cell culture |