Collagen is classified into a number of structurally and genetically distinct types. We use the nomenclature proposed by Bornstein and Traub.
Source: Engelbreth-Holm-Swar
Storage: 20°C
Application: Epithelial cells, endothelial cells, muscle cells, nerve cells. Recommended for use as a cell culture substratum at 6-10 μg/cm2.
Usage: Chloroform treated. Pepsin is not used in the preparation.
Components: Native Collagen
solubility: 0.25% acetic acid: 0.5-2.0 mg/mL (Keep at 2-8 °C for several hours, occasionally swirling.)
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0010 |
| Product Name | Collagen from Engelbreth-Holm-Swarm murine sarcoma basement membrane (Type IV) |