Graphene additive can be easily dispersed into admixture and additive formulations or water prior to mixing with cement, sand and aggregates, similar to any typical reagent or additive. With dosage rates as low as 0.01% of total concrete mix, a small amount of graphene additives goes a long way when it comes to enhancing strength, durability and multifunctionality. This enables thinner, lighter concrete products with improved tensile and compressive strength, reducing the carbon footprint of construction. Thisproduct also can be used across many other applications, such as paints, inks, latex, polymer and cement composites.
Storage: Store at room temperature
Application: Sectors Construction, automotive, leisure products, textiles, coatings
Product overview: Graphene Additives for Construction is predispersed in water and the concentration of graphene is 20%wt. The average particle size of graphene is 10-20µm.
Size: 100g; 1kg
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | GRA-A001 |
| Product Name | Graphene Additives for Construction |